TE Connectivity PCB Terminal Blocks 282834-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282834-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282834-2
PCB Terminal Blocks 282834-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M1.6

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.4 MM  [.133 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
TERMI-BLOK PCB MOUNT 90 2P. - 282834-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMI-BLOK PCB MOUNT 90 2P.
282834-2
TERMI-BLOK PCB MOUNT 90 2P. 282834-2
TERMI-BLOK PCB MOUNT 90 2P.

TERMI-BLOK PCB MOUNT 90 2P.

Buy Now
Pluggable Terminal Blocks - 7100104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100104
Pluggable Terminal Blocks 7100104
TE Connectivity 282834-2

TE Connectivity 282834-2

Supplier's Site
Pluggable Terminal Blocks - 7100104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100104P
Pluggable Terminal Blocks 7100104P
TE Connectivity 282834-2

TE Connectivity 282834-2

Supplier's Site
Pluggable Terminal Blocks - 1648905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1648905
Pluggable Terminal Blocks 1648905
TE Connectivity 282834-2

TE Connectivity 282834-2

Supplier's Site
Terminal Blocks - Wire to Board - A98333-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98333-ND
Terminal Blocks - Wire to Board A98333-ND
TERM BLK 2P SIDE ENT 2.54MM PCB

TERM BLK 2P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Terminal Blocks - 282834-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282834-2
Terminal Blocks 282834-2
TERMI-BLOK PCB MOUNT, 90 2P.

TERMI-BLOK PCB MOUNT, 90 2P.

Buy Now
Terminal Blocks - 282834-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282834-2
Terminal Blocks 282834-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282834-2
Terminal Blocks 282834-2
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 282834-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282834-2
Fixed Terminal Blocks 282834-2
Fixed Terminal Blocks 2P SIDE ENTRY 2.54mm

Fixed Terminal Blocks 2P SIDE ENTRY 2.54mm

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 12H8386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
12H8386
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 12H8386
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282834-2 282834-2 7100104 7100104P A98333-ND 282834-2 282834-2 282834-2 12H8386
Product Name PCB Terminal Blocks TERMI-BLOK PCB MOUNT 90 2P. Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Fixed Terminal Blocks Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB PCB PCB; Through hole PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - A98314-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1986262-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986720-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers