"2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
TERMI-BLOK PIN HEAD 180 2P. 5 ROHS COMPLIANT: YES
TERM BLOCK HDR 2POS VERT 5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113314-ND | 12H8373 | 282832-2 |
| Product Name | Headers, Plugs and Sockets | Termi-Blok Pin Head 180 2P. 5 Rohs Compliant Buchanan - Te Connectivity | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) |