TE Connectivity ™ Pluggable Terminal Blocks 282831-2

Description
Pluggable Terminal Blocks TERMI-BLOK PLUG 90 &180 2P.
Datasheet
Description
Pluggable Terminal Blocks TERMI-BLOK PLUG 90 &180 2P.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 282831-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
282831-2
Pluggable Terminal Blocks 282831-2
Pluggable Terminal Blocks TERMI-BLOK PLUG 90 &180 2P.

Pluggable Terminal Blocks TERMI-BLOK PLUG 90 &180 2P.

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 282831-2
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Sensor supply terminal block - 2000-5457/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details