TE Connectivity PCB Terminal Blocks 282824-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyamide 6.6 GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyamide 6.6 GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282824-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282824-2
PCB Terminal Blocks 282824-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyamide 6.6 GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyamide 6.6 GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 7100396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100396
Pluggable Terminal Blocks 7100396
TE Connectivity 282824-2

TE Connectivity 282824-2

Supplier's Site
Pluggable Terminal Blocks - 7100396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100396P
Pluggable Terminal Blocks 7100396P
TE Connectivity 282824-2

TE Connectivity 282824-2

Supplier's Site
Pluggable Terminal Blocks - 1647758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1647758
Pluggable Terminal Blocks 1647758
TE Connectivity 282824-2

TE Connectivity 282824-2

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - A113308-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A113308-ND
Terminal Blocks - Headers, Plugs and Sockets A113308-ND
TERM BLOCK HDR 2POS VERT 5.08MM

TERM BLOCK HDR 2POS VERT 5.08MM

Buy Now Datasheet
TE CONNECTIVITY / BUCHANAN 282824-2 TERMINAL BLOCK,HEADER, 5.08 MM, 2WAY - 792-282824-2 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / BUCHANAN 282824-2 TERMINAL BLOCK,HEADER, 5.08 MM, 2WAY
792-282824-2
TE CONNECTIVITY / BUCHANAN 282824-2 TERMINAL BLOCK,HEADER, 5.08 MM, 2WAY 792-282824-2
TE CONNECTIVITY / BUCHANAN 282824-2 TERMINAL BLOCK,HEADER, 5.08 MM, 2WAY

TE CONNECTIVITY / BUCHANAN 282824-2 TERMINAL BLOCK,HEADER, 5.08 MM, 2WAY

Supplier's Site
Terminal Block, Header, 2P, 15A, 300Vac Rohs Compliant Buchanan Te Connectivity - 70AH7392 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2P, 15A, 300Vac Rohs Compliant Buchanan Te Connectivity
70AH7392
Terminal Block, Header, 2P, 15A, 300Vac Rohs Compliant Buchanan Te Connectivity 70AH7392
TERMINAL BLOCK, HEADER, 2P, 15A, 300VAC ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 2P, 15A, 300VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282824-2 7100396 7100396P A113308-ND 792-282824-2 70AH7392
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets TE CONNECTIVITY / BUCHANAN 282824-2 TERMINAL BLOCK,HEADER, 5.08 MM, 2WAY Terminal Block, Header, 2P, 15A, 300Vac Rohs Compliant Buchanan Te Connectivity
Mounting Options PCB Through hole PCB Through Hole
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
PCB Terminal Blocks - 1-1776148-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details