TE Connectivity Pluggable Terminal Blocks 282822-8

Description
Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 8P.
Datasheet
Description
Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 8P.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 282822-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
282822-8
Pluggable Terminal Blocks 282822-8
Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 8P.

Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 8P.

Buy Now Datasheet
Pin Header, Eurostyle, 8 Position, 5Mm; Gender Buchanan Te Connectivity - 35C0821 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 8 Position, 5Mm; Gender Buchanan Te Connectivity
35C0821
Pin Header, Eurostyle, 8 Position, 5Mm; Gender Buchanan Te Connectivity 35C0821
PIN HEADER, EUROSTYLE, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 282822-8 35C0821
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 8 Position, 5Mm; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details