"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:4POSITIONS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A98317-ND | 28AC8349 |
| Product Name | Headers, Plugs and Sockets | Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan - Te Connectivity |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) |