TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 282815-3

Description
Win Source Part Number: 1364614-282815-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 40 pct. Type: Header, Male Pins, Shrouded (2 Side) MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Features: Side Stacking Base Product Number: 282815 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.329" (8.36mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364614-282815-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 40 pct. Type: Header, Male Pins, Shrouded (2 Side) MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Features: Side Stacking Base Product Number: 282815 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.329" (8.36mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364614-282815-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364614-282815-3
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364614-282815-3
Win Source Part Number: 1364614-282815-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 40 pct. Type: Header, Male Pins, Shrouded (2 Side) MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Features: Side Stacking Base Product Number: 282815 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.329" (8.36mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)

Win Source Part Number: 1364614-282815-3
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 40 pct.
Type: Header, Male Pins, Shrouded (2 Side)
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Side Stacking
Base Product Number: 282815
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Green
Number of Positions: 3
Insulation Height: 0.329" (8.36mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 3
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - UL: 15 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.138" (3.50mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 282815-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
282815-3
Pluggable Terminal Blocks 282815-3
Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 3P.5

Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 3P.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1364614-282815-3 282815-3
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
D-Sub Standard Board Mount - D25S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details