TE Connectivity Hook Up Wire 282784-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : 1.02 MM  [.04 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.02 MM  [.04 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : 1.02 MM  [.04 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.02 MM  [.04 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 282784-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
282784-000
Hook Up Wire 282784-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : 1.02 MM  [.04 INCH ] Strand Size (AWG) : 36 Wire Diameter : 1.02 MM  [.04 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Brown

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .64 MM  [.025 INCH ]
  • Overall Outside Diameter : 1.02 MM  [.04 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : 1.02 MM  [.04 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 282784-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0757013001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1002413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1509173002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details