TE Connectivity Connectors Unreviewed 282762-1

Description
JPT SPLASH-PROOF FEM.CONN2 POS
Request a Quote Datasheet
Description
JPT SPLASH-PROOF FEM.CONN2 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 282762-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
282762-1
Connectors Unreviewed 282762-1
JPT SPLASH-PROOF FEM.CONN2 POS

JPT SPLASH-PROOF FEM.CONN2 POS

Buy Now
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Junior Power Timer Number of Positions: 2 Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Junior Power Timer
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
 - 282762-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-282762-1
Electronic Connector 340-282762-1
2 Pos 5mm Crimp Wire Housing, Female, Signal, Black Product overview: 282762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282762-1 can be used for catalog matching and distributor lookup.

2 Pos 5mm Crimp Wire Housing, Female, Signal, Black Product overview: 282762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282762-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A122084-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122084-ND
Rectangular Connector Housings A122084-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7186861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186861P
Automotive Connectors 7186861P
TE Connectivity 282762-1

TE Connectivity 282762-1

Supplier's Site
Automotive Connectors - 7186861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186861
Automotive Connectors 7186861
TE Connectivity 282762-1

TE Connectivity 282762-1

Supplier's Site
Automotive Connectors - 1642591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642591
Automotive Connectors 1642591
TE Connectivity 282762-1

TE Connectivity 282762-1

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282762-1 282762-1 340-282762-1 A122084-ND 7186861P 7186861
Product Name Connectors Unreviewed Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector Rectangular Connector Housings Automotive Connectors Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products