TE Connectivity Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 282729-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Features: Splash-Proof Connector Type: Receptacle Package: Bulk Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -30°C ~ 125°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Features: Splash-Proof Connector Type: Receptacle Package: Bulk Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -30°C ~ 125°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Features: Splash-Proof Connector Type: Receptacle Package: Bulk Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -30°C ~ 125°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Features: Splash-Proof
Connector Type: Receptacle
Package: Bulk
Insulation Material: Polyamide (PA66), Nylon 6/6
Operating Temperature: -30°C ~ 125°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Automotive Connectors - 7186873P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186873P
Automotive Connectors 7186873P
TE Connectivity 282729-1

TE Connectivity 282729-1

Supplier's Site
Automotive Connectors - 7186873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186873
Automotive Connectors 7186873
TE Connectivity 282729-1

TE Connectivity 282729-1

Supplier's Site
Automotive Connectors - 1642590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642590
Automotive Connectors 1642590
TE Connectivity 282729-1

TE Connectivity 282729-1

Supplier's Site
Rectangular Connector Housings - 17-282729-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-282729-1-ND
Rectangular Connector Housings 17-282729-1-ND
3 Rectangular Connectors - Housings Receptacle Black

3 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7186873P 17-282729-1-ND 282729-1
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Automotive Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details