TE Connectivity Automotive Conn Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 282729-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity - 18AH0213 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
18AH0213
Automotive Conn Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 18AH0213
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:Timer Connector System Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:AMP Timer Connector System Series Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0213
Product Name Automotive Conn Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details