TE Connectivity Hook Up Wire 2826933001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Red Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 1000 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Red Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 1000 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2826933001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2826933001
Hook Up Wire 2826933001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Red Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 1000 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Red

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : .79 MM  [.031 INCH ]
  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 1000

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2826933001
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1217833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 008805-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 2441504 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Primary Wire - 0653803001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details