TE Connectivity FFC, FPC (Flat Flexible) Connector Contacts 282618-1

Description
Contact Crimp Pin 22-26 AWG Tin
Request a Quote Datasheet
Description
Contact Crimp Pin 22-26 AWG Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Contacts - A122830-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A122830-ND
FFC, FPC (Flat Flexible) Connector Contacts A122830-ND
Contact Crimp Pin 22-26 AWG Tin

Contact Crimp Pin 22-26 AWG Tin

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts - 1333290-282618-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
1333290-282618-1
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1333290-282618-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333290-282618-1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts Packaging: Bulk Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 282618-1-ND,A122830 Base Product Number: 282618 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333290-282618-1
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts
Packaging: Bulk
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 282618-1-ND,A122830
Base Product Number: 282618
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contacts - 282618-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
282618-1
Contacts 282618-1
FFC PIN CONTACT TIN-P

FFC PIN CONTACT TIN-P

Buy Now
Singapore, Singapore
Electronic Connector
332-282618-1
Electronic Connector 332-282618-1
Contact PIN IDT ST Cable Mount 22-26AWG T/R Product overview: 282618-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282618-1 can be used for catalog matching and distributor lookup.

Contact PIN IDT ST Cable Mount 22-26AWG T/R Product overview: 282618-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282618-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122830-ND 1333290-282618-1 282618-1 332-282618-1
Product Name FFC, FPC (Flat Flexible) Connector Contacts Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Contacts Electronic Connector
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details