TE Connectivity
Magnet Wire Terminals
2825787-1
Description
Body Features Compatible With Cavity Size : 114 - 2046
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Post-Tin
Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .7 - .9 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .54 - .81 Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel & Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : 114 - 2046
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Post-Tin
Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .7 - .9 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .54 - .81 Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel & Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : 114 - 2046
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Post-Tin
Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .7 - .9 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .54 - .81 Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel & Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Body Features
- Compatible With Cavity Size : 114 - 2046
Contact Features
- Contact Underplating Material : None
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Post-Tin
Dimensions
- Aluminum Wire Size (AWG) : 21 - 19
- Aluminum Wire Size (MM) : .7 - .9
- Magnet Wire Size (AWG) : 23 - 20
- Magnet Wire Size (MM) : .54 - .81
- Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ]
Mechanical Attachment
- Mating Retention Type : Hole
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel & Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2825787-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Post-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details