TE Connectivity
Magnet Wire Terminals
2825679-1
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 12.75 MM [.505 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 12.75 MM [.505 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 12.75 MM [.505 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Solder Post
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 12.75 MM [.505 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2825679-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
15 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details