TE Connectivity
Magnet Wire Terminals
2825663-3
Description
Body Features Compatible With Cavity Size : 114 - 2046
Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .57 - .72 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 21.21 MM [.835 INCH ] Stock Thickness (Magnet Wire Side) (MM) : .79
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : 114 - 2046
Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .57 - .72 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 21.21 MM [.835 INCH ] Stock Thickness (Magnet Wire Side) (MM) : .79
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : 114 - 2046
Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .57 - .72 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 21.21 MM [.835 INCH ] Stock Thickness (Magnet Wire Side) (MM) : .79
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : 114 - 2046
Contact Features
- Contact Underplating Material : Brass
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Orientation : Flag
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (MM) : .57 - .72
- Magnet Wire Size (AWG) : 25 - 22
- Magnet Wire Size (MM) : .45 - .64
- Product Length : 21.21 MM [.835 INCH ]
- Stock Thickness (Magnet Wire Side) (MM) : .79
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Bag/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2825663-3 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details