TE Connectivity
Magnet Wire Terminals
2825538-1
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.78 MM [.188 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .57 - .72 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 10
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.78 MM [.188 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .57 - .72 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 10
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.78 MM [.188 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .57 - .72 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 10
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.78 MM [.188 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (MM) : .57 - .72
- Magnet Wire Size (AWG) : 25 - 22
- Magnet Wire Size (MM) : .45 - .64
- Product Length : 16 MM [.63 INCH ]
- Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking
- Identification Number : 10
Operation/Application
- Compatible With Wire Base Material : Aluminum, Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 12000
Product Type Features
- Compatible With Discrete Wire Type : Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2825538-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers