TE Connectivity Rectangular Connector Housings 282545-1

Description
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 282545-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
282545-1-ND
Rectangular Connector Housings 282545-1-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7187038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187038
Automotive Connectors 7187038
TE Connectivity 282545-1

TE Connectivity 282545-1

Supplier's Site
Automotive Connectors - 7187038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187038P
Automotive Connectors 7187038P
TE Connectivity 282545-1

TE Connectivity 282545-1

Supplier's Site
Automotive Connectors - 1642589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642589
Automotive Connectors 1642589
TE Connectivity 282545-1

TE Connectivity 282545-1

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-282545-1
Electronic Connector 340-282545-1
3 Pos 5mm Crimp Wire Housing, Female Socket, Signal Product overview: 282545-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282545-1 can be used for catalog matching and distributor lookup.

3 Pos 5mm Crimp Wire Housing, Female Socket, Signal Product overview: 282545-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282545-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Splash Proof Conn. Ass Y 3W Sp Rohs Compliant Amp - Te Connectivity - 41AJ7003 - Newark, An Avnet Company
Chicago, IL, United States
Splash Proof Conn. Ass Y 3W Sp Rohs Compliant Amp - Te Connectivity
41AJ7003
Splash Proof Conn. Ass Y 3W Sp Rohs Compliant Amp - Te Connectivity 41AJ7003
SPLASH PROOF CONN. ASS Y 3W SP ROHS COMPLIANT: YES

SPLASH PROOF CONN. ASS Y 3W SP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 282545-1-ND 7187038 7187038P 282545-1 340-282545-1 41AJ7003
Product Name Rectangular Connector Housings Automotive Connectors Automotive Connectors Electronic Connector Splash Proof Conn. Ass Y 3W Sp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A6A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 2091-1112/002-000 - WAGO
Specs
Termination Push-button
View Details
4 suppliers