TE Connectivity Magnet Wire Terminals 2825382-1

Description
Body Features Compatible With Cavity Size : Size 2 Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .38 - .5 Product Length : 15.87 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 15.87 MM  [.624 INCH ] Identification Marking Identification Number : 9 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .38 - .5 Product Length : 15.87 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 15.87 MM  [.624 INCH ] Identification Marking Identification Number : 9 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2825382-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2825382-1
Magnet Wire Terminals 2825382-1
Body Features Compatible With Cavity Size : Size 2 Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 25 - 24 Aluminum Wire Size (MM) : .45 - .5 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .38 - .5 Product Length : 15.87 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 15.87 MM  [.624 INCH ] Identification Marking Identification Number : 9 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 2

Configuration Features


  • Strip Orientation : Side Feed

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 25 - 24
  • Aluminum Wire Size (MM) : .45 - .5
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .8
  • Magnet Wire Size (AWG) : 27 - 24
  • Magnet Wire Size (MM) : .38 - .5
  • Product Length : 15.87 MM  [.625 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 15.87 MM  [.624 INCH ]

Identification Marking


  • Identification Number : 9

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity - 58AC8226 - Newark, An Avnet Company
Chicago, IL, United States
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity
58AC8226
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity 58AC8226
POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site Datasheet
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity - 58AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity
58AC8227
Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity 58AC8227
POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC; Product Range:MAG-MATE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2825382-1
Terminals 2825382-1
Terminals STD MAG-MATE .187 POKE-IN TAB

Terminals STD MAG-MATE .187 POKE-IN TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2825382-1 58AC8226 2825382-1
Product Name Magnet Wire Terminals Poke-In Magnet Wire Terminal, 24Awg, Idc; Product Range Amp Te Connectivity Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers