Conn Header HDR 6 POS 4.2mm Solder ST Thru-Hole 6 Terminal 1 Port Box/Tray Product overview: 2825274-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2825274-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: VAL-U-LOK
Connector Type: Header
Contact Type: Male Pin
Package: Tray
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
6P VAL-U-LOK HCS VRTHDR W/PGS GW ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-2825274-6 | A145246-ND | 23AH8940 | |
| Product Name | Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | 6P Val-U-Lok Hcs Vrthdr W/pgs Gw Rohs Compliant Amp - Te Connectivity |
| Voltage Rating | 600 volts | 600 volts |