8P VRT HDR VAL-U-LOK HCS V0
RECT PWR CONN, HDR, 8POS, 2ROW, 4.2MM; No. of Contacts:8Contacts; Product Range:VAL-U-LOK HCS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.2mm; Gender:Header; No. of Rows:2Rows
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2825260-8-ND | 62AK3489 |
| Product Name | Headers, Male Pins | Rect Pwr Conn, Hdr, 8Pos, 2Row, 4.2Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | PCB Mount |
| Voltage Rating | 600 volts |