TE Connectivity Automotive Headers 282526-5

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.7 MM  [.067 INCH ] Dimensions Connector Length : 47.7 MM  [1.878 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 282369-1 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.7 MM  [.067 INCH ] Dimensions Connector Length : 47.7 MM  [1.878 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 282369-1 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 282526-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
282526-5
Automotive Headers 282526-5
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.7 MM  [.067 INCH ] Dimensions Connector Length : 47.7 MM  [1.878 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 282369-1 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.7 MM  [.067 INCH ]

Dimensions


  • Connector Length : 47.7 MM  [1.878 INCH ]
  • Connector Width : 15.8 MM  [.622 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 23.5 MM  [.925 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VDC) : 24
  • Voltage Rating (Max) (VDC) : 24

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 282369-1

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 282526-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
282526-5-ND
Headers, Male Pins 282526-5-ND
"Connector Header Through Hole 20 position 0.138"" (3.50mm)"

"Connector Header Through Hole 20 position 0.138"" (3.50mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
282526-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 282526-5
CONN HEADER VERT 20POS 3.5MM

CONN HEADER VERT 20POS 3.5MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 282526-5 282526-5-ND 282526-5
Product Name Automotive Headers Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data