TE Connectivity Splices 2825180-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .185 G  [.007 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 1.01 MICM  [40 MICIN ] Dimensions Compatible Insulation Diameter Range : .51 - .96 MM  [.02 - .03 INCH ] Product Length : 5.72 MM  [.225 INCH ] Product Width : 2.03 MM  [.08 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .8 Wire Size (AWG) : 35 - 28 Wire Size (CMA) : 400 - 1500 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.03 MM  [.08 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .185 G  [.007 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 1.01 MICM  [40 MICIN ] Dimensions Compatible Insulation Diameter Range : .51 - .96 MM  [.02 - .03 INCH ] Product Length : 5.72 MM  [.225 INCH ] Product Width : 2.03 MM  [.08 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .8 Wire Size (AWG) : 35 - 28 Wire Size (CMA) : 400 - 1500 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.03 MM  [.08 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2825180-2 - TE Connectivity
Berwyn, PA, United States
Splices
2825180-2
Splices 2825180-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .185 G  [.007 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 1.01 MICM  [40 MICIN ] Dimensions Compatible Insulation Diameter Range : .51 - .96 MM  [.02 - .03 INCH ] Product Length : 5.72 MM  [.225 INCH ] Product Width : 2.03 MM  [.08 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .8 Wire Size (AWG) : 35 - 28 Wire Size (CMA) : 400 - 1500 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.03 MM  [.08 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .185 G  [.007 OZ ]

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 1.01 MICM  [40 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .51 - .96 MM  [.02 - .03 INCH ]
  • Product Length : 5.72 MM  [.225 INCH ]
  • Product Width : 2.03 MM  [.08 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .26 - .8
  • Wire Size (AWG) : 35 - 28
  • Wire Size (CMA) : 400 - 1500

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 2.03 MM  [.08 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA - 2825180-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA
2825180-2
SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA 2825180-2
SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA

SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA

Buy Now
Terminals - Magnetic Wire Connectors - A124553TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A124553TR-ND
Terminals - Magnetic Wire Connectors A124553TR-ND
CONN MAG TERM 400-1500CMA CRIMP

CONN MAG TERM 400-1500CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A124553CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A124553CT-ND
Terminals - Magnetic Wire Connectors A124553CT-ND
CONN MAG TERM 400-1500CMA CRIMP

CONN MAG TERM 400-1500CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2825180-2 2825180-2 A124553TR-ND A124553CT-ND
Product Name Splices SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details