TE Connectivity Magnet Wire Terminals 2825083-1

Description
Configuration Features Strip Orientation : End Feed Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.13 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.078 - .13 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .51 - 1.3 Product Length : 15 MM  [.59 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Strip Orientation : End Feed Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.13 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.078 - .13 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .51 - 1.3 Product Length : 15 MM  [.59 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2825083-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2825083-1
Magnet Wire Terminals 2825083-1
Configuration Features Strip Orientation : End Feed Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.13 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.078 - .13 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .51 - 1.3 Product Length : 15 MM  [.59 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Strip Orientation : End Feed

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.4 MM  [.13 INCH ]
  • Accepts Insulation Diameter Range : 2 - 3.4 MM  [.078 - .13 INCH ]
  • Lead Wire Size (AWG) : 20 - 16
  • Lead Wire Size (MMSQ) : .51 - 1.3
  • Product Length : 15 MM  [.59 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Termination Features


  • Crimp Area Length : 6.13 MM  [.241 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A125087TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125087TR-ND
Terminals - Magnetic Wire Connectors A125087TR-ND
CONN MAG TERM 16-20AWG CRIMP

CONN MAG TERM 16-20AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125087CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125087CT-ND
Terminals - Magnetic Wire Connectors A125087CT-ND
CONN MAG TERM 16-20AWG CRIMP

CONN MAG TERM 16-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2825083-1
Terminals 2825083-1
Terminals 20-16 AWG END FEED

Terminals 20-16 AWG END FEED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2825083-1 A125087TR-ND A125087CT-ND 2825083-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details