TE CONNECTIVITY ™
282466-1 -- TE CONNECTIVITY AMP SUPERSEAL 1.5 MM FEMALE SOCKET TERMINAL, 16-14 GA., REEL, 282466-1
TE Connectivity ™
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 16-14 Ga., Reel, 282466-1
282466-1
Description
Reel Size: 4000
TE Connectivity 282466-1 AMP Superseal 1.5mm Female Socket Terminal
Category: AMP Superseal
Manufacturer: TE Connectivity
16-14Ga.
14A
Tin-Plated material
Reel
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Reel Size: 4000
TE Connectivity 282466-1 AMP Superseal 1.5mm Female Socket Terminal
Category: AMP Superseal
Manufacturer: TE Connectivity
16-14Ga.
14A
Tin-Plated material
Reel
Request a Quote
Email Supplier
Datasheet
Suppliers
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 16-14 Ga., Reel, 282466-1
38272R
Reel Size: 4000
TE Connectivity 282466-1 AMP Superseal 1.5mm Female Socket Terminal
Category: AMP Superseal
Manufacturer: TE Connectivity
16-14Ga.
14A
Tin-Plated material
Reel
Reel Size: 4000
- TE Connectivity 282466-1 AMP Superseal 1.5mm Female Socket Terminal
- Category: AMP Superseal
- Manufacturer: TE Connectivity
- 16-14Ga.
- 14A
- Tin-Plated material
- Reel
Supplier's Site
Datasheet
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 16-14 Ga., Loose pc, 282466-1
38272
TE Connectivity AMP Superseal 1.5mm Female Socket Terminal, 282466-1
Category: AMP Superseal
Manufacturer: TE Connectivity
16-14Ga.
14A
Tin-Plated material
Loose pc
- TE Connectivity AMP Superseal 1.5mm Female Socket Terminal, 282466-1
- Category: AMP Superseal
- Manufacturer: TE Connectivity
- 16-14Ga.
- 14A
- Tin-Plated material
- Loose pc
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
38272R |
|
Product Name
|
TE Connectivity AMP Superseal 1.5 mm Female Socket Terminal, 16-14 Ga., Reel, 282466-1 |
|
Terminal Type
|
Connector Socket; Ferrule Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Single End, Hollow
Material
Brass
View Details