TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 282404-1

Description
Win Source Part Number: 964974-282404-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Superseal Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 Alternative Parts (Cross-Reference): 170364-1; 39-00-0041; 1-480708-0; 60620-1; 02-09-2103; 39-00-00402824041; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -282404-1-CSI,282404 1,A105024TR,A105024D KR-ND,-282404-1-LSI, 282404-1-ND,A105024D KR,A105024DKRINACTIV E,2266-282404-1TR,-2 82404-1-SI,A105024CT Base Product Number: 282404
Request a Quote Datasheet
Description
Win Source Part Number: 964974-282404-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Superseal Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 Alternative Parts (Cross-Reference): 170364-1; 39-00-0041; 1-480708-0; 60620-1; 02-09-2103; 39-00-00402824041; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -282404-1-CSI,282404 1,A105024TR,A105024D KR-ND,-282404-1-LSI, 282404-1-ND,A105024D KR,A105024DKRINACTIV E,2266-282404-1TR,-2 82404-1-SI,A105024CT Base Product Number: 282404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 964974-282404-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
964974-282404-1
Connectors, Interconnects - Rectangular Connectors - Contacts 964974-282404-1
Win Source Part Number: 964974-282404-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Superseal Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 Alternative Parts (Cross-Reference): 170364-1; 39-00-0041; 1-480708-0; 60620-1; 02-09-2103; 39-00-00402824041; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -282404-1-CSI,282404 1,A105024TR,A105024D KR-ND,-282404-1-LSI, 282404-1-ND,A105024D KR,A105024DKRINACTIV E,2266-282404-1TR,-2 82404-1-SI,A105024CT Base Product Number: 282404

Win Source Part Number: 964974-282404-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Superseal
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 4,000
Alternative Parts (Cross-Reference): 170364-1; 39-00-0041; 1-480708-0; 60620-1; 02-09-2103; 39-00-00402824041;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -282404-1-CSI,2824041,A105024TR,A105024DKR-ND,-282404-1-LSI,282404-1-ND,A105024DKR,A105024DKRINACTIVE,2266-282404-1TR,-282404-1-SI,A105024CT
Base Product Number: 282404

Buy Now Datasheet
Rectangular Connector Contacts - A105024TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105024TR-ND
Rectangular Connector Contacts A105024TR-ND
Tab Contact Tin 20-22 AWG Crimp

Tab Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A105024CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105024CT-ND
Rectangular Connector Contacts A105024CT-ND
Tab Contact Tin 20-22 AWG Crimp

Tab Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
6A 14A Electronic Connector
332-282404-1
6A 14A Electronic Connector 332-282404-1
Male Power Contact, Crimp, 20-28AWG, 6A/14A, Tin Plated Brass Product overview: 282404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282404-1 can be used for catalog matching and distributor lookup.

Male Power Contact, Crimp, 20-28AWG, 6A/14A, Tin Plated Brass Product overview: 282404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282404-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 282404-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
282404-1
Connectors Miscellaneous 282404-1
CUT STRIP - MINI MIC SRS TAB CONT

CUT STRIP - MINI MIC SRS TAB CONT

Buy Now
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 23T9793 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
23T9793
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 23T9793
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Superseal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Superseal Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Superseal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Superseal Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Superseal 1.5 Series, Pin, 22 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2724 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Superseal 1.5 Series, Pin, 22 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2724
Contact, Superseal 1.5 Series, Pin, 22 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2724
Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SUPERSEAL 1.5 Series, Pin, 22 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 964974-282404-1 A105024TR-ND 282404-1 332-282404-1 282404-1 23T9793 35X2724
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts 6A 14A Electronic Connector Connectors Miscellaneous Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Superseal 1.5 Series, Pin, 22 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers