TE Connectivity 14A Electronic Connector 282403-1

Description
Female Power Receptacle, 14A, Crimp, Tin, Bronze, IP67 Product overview: 282403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282403-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Power Receptacle, 14A, Crimp, Tin, Bronze, IP67 Product overview: 282403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282403-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14A Electronic Connector
332-282403-1
14A Electronic Connector 332-282403-1
Female Power Receptacle, 14A, Crimp, Tin, Bronze, IP67 Product overview: 282403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282403-1 can be used for catalog matching and distributor lookup.

Female Power Receptacle, 14A, Crimp, Tin, Bronze, IP67 Product overview: 282403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-282403-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A105165CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105165CT-ND
Rectangular Connector Contacts A105165CT-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A105165TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105165TR-ND
Rectangular Connector Contacts A105165TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 964981-282403-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
964981-282403-1
Connectors, Interconnects - Rectangular Connectors - Contacts 964981-282403-1
Win Source Part Number: 964981-282403-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Superseal Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 Alternative Parts (Cross-Reference): 170366-1; 171639-1; 350550-1; 39-00-0039; 02-09-1104; 08-50-0106; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -282403-1-CSI,-28240 3-1-SI,2266-282403-1 ,A105165TR,2824031,- 282403-1-LSI,282403- 1-ND,A105165CT Base Product Number: 282403

Win Source Part Number: 964981-282403-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Superseal
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): 170366-1; 171639-1; 350550-1; 39-00-0039; 02-09-1104; 08-50-0106;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -282403-1-CSI,-282403-1-SI,2266-282403-1,A105165TR,2824031,-282403-1-LSI,282403-1-ND,A105165CT
Base Product Number: 282403

Buy Now Datasheet
Automotive Connectors - 282403-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
282403-1
Automotive Connectors 282403-1
MINI MIC SRS REC CONT

MINI MIC SRS REC CONT

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
282403-1
Automotive Connectors 282403-1
Automotive Connectors

Automotive Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 282403-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
282403-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 282403-1
CUT STRIP - MINI MIC SRS REC CONT

CUT STRIP - MINI MIC SRS REC CONT

Buy Now
Contact, Superseal 1.5 Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity - 35X2723 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Superseal 1.5 Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity
35X2723
Contact, Superseal 1.5 Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity 35X2723
CONTACT, SUPERSEAL 1.5 SERIES, SOCKET, 22 AWG, 20 AWG, CRIMP, PHOSPHOR BRONZE ROHS COMPLIANT: YES

CONTACT, SUPERSEAL 1.5 SERIES, SOCKET, 22 AWG, 20 AWG, CRIMP, PHOSPHOR BRONZE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Te Connectivity - 28T0322 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Te Connectivity
28T0322
Contact, Socket, 22-20Awg, Crimp; Product Range Te Connectivity 28T0322
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Superseal 1.5 Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:SUPERSEAL 1.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Superseal 1.5 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-282403-1 A105165CT-ND 964981-282403-1 282403-1 282403-1 35X2723 28T0322
Product Name 14A Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Automotive Connectors Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Superseal 1.5 Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity Contact, Socket, 22-20Awg, Crimp; Product Range Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products