TE Connectivity Rectangular Connector Contacts 282378-1

Description
CONN TAB 15-18AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN TAB 15-18AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-282378-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-282378-1CT-ND
Rectangular Connector Contacts 17-282378-1CT-ND
CONN TAB 15-18AWG CRIMP TIN

CONN TAB 15-18AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-282378-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-282378-1TR-ND
Rectangular Connector Contacts 17-282378-1TR-ND
Tab Contact Tin 15-18 AWG Crimp

Tab Contact Tin 15-18 AWG Crimp

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7337 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7337
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7337
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 18AH0212 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
18AH0212
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 18AH0212
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Multilock Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-282378-1CT-ND 32AH7337
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MIL-DTL-83723 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details