TE Connectivity Rectangular Connector Contacts 282375-1

Description
Socket Contact Tin 15-18 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 15-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-282375-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-282375-1TR-ND
Rectangular Connector Contacts 17-282375-1TR-ND
Socket Contact Tin 15-18 AWG Crimp

Socket Contact Tin 15-18 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-282375-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-282375-1CT-ND
Rectangular Connector Contacts 17-282375-1CT-ND
CONN SOCKET 15-18AWG CRIMP TIN

CONN SOCKET 15-18AWG CRIMP TIN

Buy Now Datasheet
Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity - 18AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity
18AH0211
Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity 18AH0211
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Multilock Connector System Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Multilock Connector System Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-282375-1TR-ND 18AH0211
Product Name Rectangular Connector Contacts Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data