Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICM) : 1.27 Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions Connector Length : 10 MM [.394 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Center Latch PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM [.087 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Mating Area Length : 4 MM [.157 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness (MICM) : 1.27
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions
- Connector Length : 10 MM [.394 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 650
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : LCP
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention : With
- Mating Retention Type : Center Latch
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Solder Process Feature : Board Standoff
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board, Board-to-Board
- Header Type : Partially Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2.2 MM [.087 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]