Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : .79 MM [.031 INCH ] Outside Cable Diameter : 1.75 MM [.069 INCH ] Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (V) : 2500
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Red
Configuration Features
Dimensions
- Conductor Diameter Range : .79 MM [.031 INCH ]
- Outside Cable Diameter : 1.75 MM [.069 INCH ]
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (V) : 2500
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]