2822901-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2822901-1
Description
Body Features Primary Product Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : DIN Rail Mounting Attachment Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : DIN Rail Mounting Attachment Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Body Features Primary Product Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : DIN Rail Mounting Attachment Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Body Features
Primary Product Material : Thermoplastic
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Tray
Packaging Quantity : 16
Product Type Features
Connector Hardware Accessory Type : DIN Rail Mounting Attachment
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]