2822900-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2822900-1
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : DIN Rail Mounting Attachment Hardware Accessory Function : Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : DIN Rail Mounting Attachment Hardware Accessory Function : Mounting
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : DIN Rail Mounting Attachment Hardware Accessory Function : Mounting
Body Features
Primary Product Color : Black
Primary Product Material : Thermoplastic
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Tray
Packaging Quantity : 16
Product Type Features
Connector Hardware Accessory Type : DIN Rail Mounting Attachment