TE Connectivity
282290-000
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
282290-000 |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details
Nominal Diameter
0.2638 inch (6.7 mm)
Rated Temperature
70 C (158 F)
Wire Conductor
Copper
View Details
Rated Voltage
600 volts
Nominal Diameter
0.0490 inch (1.24 mm)
Rated Temperature
105 C (221 F)
View Details
Nominal Diameter
0.0551 inch (1.4 mm)
International
0.5000 mm² (7.75E-4 in²)
Stranding Type
0.18 mm
View Details