TE Connectivity PCB Headers & Receptacles 2822672-1

Description
Configuration Features Number of Positions : 456 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .3 Dimensions Connector Length : 115.8 MM  [4.559 INCH ] Connector Width : 41.8 MM  [1.646 INCH ] Row-to-Row Spacing : 7.5 MM  [.295 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Zinc Alloy, Aluminum Die Cast Alloy Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Kit Connector System : Cable-to-Board PCB Connector Type : PCB Mount Plug Sealable : No Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 456 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .3 Dimensions Connector Length : 115.8 MM  [4.559 INCH ] Connector Width : 41.8 MM  [1.646 INCH ] Row-to-Row Spacing : 7.5 MM  [.295 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Zinc Alloy, Aluminum Die Cast Alloy Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Kit Connector System : Cable-to-Board PCB Connector Type : PCB Mount Plug Sealable : No Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2822672-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2822672-1
PCB Headers & Receptacles 2822672-1
Configuration Features Number of Positions : 456 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .3 Dimensions Connector Length : 115.8 MM  [4.559 INCH ] Connector Width : 41.8 MM  [1.646 INCH ] Row-to-Row Spacing : 7.5 MM  [.295 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Zinc Alloy, Aluminum Die Cast Alloy Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Kit Connector System : Cable-to-Board PCB Connector Type : PCB Mount Plug Sealable : No Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Configuration Features


  • Number of Positions : 456
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .3

Dimensions


  • Connector Length : 115.8 MM  [4.559 INCH ]
  • Connector Width : 41.8 MM  [1.646 INCH ]
  • Row-to-Row Spacing : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : Zinc Alloy, Aluminum Die Cast Alloy

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing Kit
  • Connector System : Cable-to-Board
  • PCB Connector Type : PCB Mount Plug
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Headers & Wire Housings - 2822672-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2822672-1
Headers & Wire Housings 2822672-1
MP456P HD Plug Connector

MP456P HD Plug Connector

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2822672-1 2822672-1
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting PCB Mount Plug
Voltage Rating 125 volts
Current Rating 0.3000 amps
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103311-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers