TE Connectivity Internal I/O Connectors 2822650-1

Description
Configuration Features Number of Positions : 456 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 456 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2822650-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2822650-1
Internal I/O Connectors 2822650-1
Configuration Features Number of Positions : 456 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Configuration Features


  • Number of Positions : 456
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Backplane Connectors - Specialized - 2822650-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2822650-1
Backplane Connectors - Specialized 2822650-1
MP456P HD RECEPTACLE CONNECTOR

MP456P HD RECEPTACLE CONNECTOR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2822650-1 2822650-1
Product Name Internal I/O Connectors Backplane Connectors - Specialized
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers