TE Connectivity ™ Cables, Wires Fiber Optic Cables - 282263-000 282263-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036281-282263-000 Color: Red Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 282263-00044A0111-12 -2-MX; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C ELV: Compliant Wire/Cable Diameter: 2.74 mm Outside Diameter: 2.7432 mm Conductor Diameter: 2.23 mm Number of Strands: 37 Strand Size: 28 AWG Wire/Cable Color: Red
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036281-282263-000 Color: Red Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 282263-00044A0111-12 -2-MX; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C ELV: Compliant Wire/Cable Diameter: 2.74 mm Outside Diameter: 2.7432 mm Conductor Diameter: 2.23 mm Number of Strands: 37 Strand Size: 28 AWG Wire/Cable Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 282263-000 - 282263-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 282263-000
282263-000
Cables, Wires Fiber Optic Cables - 282263-000 282263-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036281-282263-000 Color: Red Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 282263-00044A0111-12 -2-MX; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C ELV: Compliant Wire/Cable Diameter: 2.74 mm Outside Diameter: 2.7432 mm Conductor Diameter: 2.23 mm Number of Strands: 37 Strand Size: 28 AWG Wire/Cable Color: Red

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036281-282263-000
Color: Red
Voltage Rating: 600 V
Number of Conductors: 1
Insulation Material: Polyalkene
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 282263-00044A0111-12-2-MX;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Compliant
Wire/Cable Diameter: 2.74 mm
Outside Diameter: 2.7432 mm
Conductor Diameter: 2.23 mm
Number of Strands: 37
Strand Size: 28 AWG
Wire/Cable Color: Red

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 282263-000
Product Name Cables, Wires Fiber Optic Cables - 282263-000
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details