TE Connectivity Hook Up Wire 2822603001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 3.33 MM  [.131 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 2500 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 3.33 MM  [.131 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 2500 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2822603001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2822603001
Hook Up Wire 2822603001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 3.33 MM  [.131 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 2500 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : 2.24 MM  [.088 INCH ]
  • Outside Cable Diameter : 3.33 MM  [.131 INCH ]
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 2500

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2822603001
Product Name Hook Up Wire
Rated Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 125827-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 117861-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 132344-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details