TE Connectivity SIM Card Connectors 2822541-1

Description
Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2822541-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2822541-1
SIM Card Connectors 2822541-1
Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Configuration Features


  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible Card : SIM/SAM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Push

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
PC Card Sockets - A141365DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A141365DKR-ND
PC Card Sockets A141365DKR-ND
7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A141365TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A141365TR-ND
PC Card Sockets A141365TR-ND
7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A141365CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A141365CT-ND
PC Card Sockets A141365CT-ND
7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Card Connectors - 2557467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2557467P
Memory Card Connectors 2557467P
TE Connectivity 2822541-1

TE Connectivity 2822541-1

Supplier's Site
Memory Card Connectors - 2557467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2557467
Memory Card Connectors 2557467
TE Connectivity 2822541-1

TE Connectivity 2822541-1

Supplier's Site
Memory Card Connectors - 2557466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2557466
Memory Card Connectors 2557466
TE Connectivity 2822541-1

TE Connectivity 2822541-1

Supplier's Site
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1333993-2822541-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1333993-2822541-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1333993-2822541-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333993-2822541-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 7 (6 + 1) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.050" (1.28mm) Standard Package: 1,450 Mounting: Surface Mount, Right Angle Card Type: Micro SIM Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A141365TR,A141365DKR ,-2822541-1-CSI,A141 365CT,-2822541-1-SI Base Product Number: 2822541 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333993-2822541-1
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 7 (6 + 1)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.050" (1.28mm)
Standard Package: 1,450
Mounting: Surface Mount, Right Angle
Card Type: Micro SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A141365TR,A141365DKR,-2822541-1-CSI,A141365CT,-2822541-1-SI
Base Product Number: 2822541
RoHS Status: RoHS Compliant

Buy Now Datasheet
Memory Modules & Memory Cards - 2822541-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Modules & Memory Cards
2822541-1
Memory Modules & Memory Cards 2822541-1
PUSH-PUSH MICRO SIM CONNECTOR

PUSH-PUSH MICRO SIM CONNECTOR

Buy Now
Futian, Shenzhen, China
Connectors >> SIM Card Connectors
2822541-1
Connectors >> SIM Card Connectors 2822541-1
Self bomb Gold 1.27mm Deck MicroSIM card SMD SIM Card Connectors ROHS

Self bomb Gold 1.27mm Deck MicroSIM card SMD SIM Card Connectors ROHS

Supplier's Site Datasheet
Conn, Micro Sim, 6Contacts Rohs Compliant Te Connectivity - 70AH0223 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Micro Sim, 6Contacts Rohs Compliant Te Connectivity
70AH0223
Conn, Micro Sim, 6Contacts Rohs Compliant Te Connectivity 70AH0223
CONN, MICRO SIM, 6CONTACTS ROHS COMPLIANT: YES

CONN, MICRO SIM, 6CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2822541-1 A141365DKR-ND 2557467P 1333993-2822541-1 2822541-1 2822541-1 70AH0223
Product Name SIM Card Connectors PC Card Sockets Memory Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets Memory Modules & Memory Cards Connectors >> SIM Card Connectors Conn, Micro Sim, 6Contacts Rohs Compliant Te Connectivity
Connector Type PC Card Connector Connector and Ejector PC Card Connector PC Card Connector Card Edge Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data