TE Connectivity Hook Up Wire 2822413006

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.26 MM  [.089 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.26 MM  [.089 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2822413006 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2822413006
Hook Up Wire 2822413006
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.26 MM  [.089 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.78 MM  [.07 INCH ]
  • Outside Cable Diameter : 2.26 MM  [.089 INCH ]
  • Strand Size (AWG) : 27
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2822413006
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 166221-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1882103001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1071313001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details