TE Connectivity Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity 2822395-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Econoseal J Mark II Series Pin & Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Econoseal J Mark II Series Pin & Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity - 18AH0209 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity
18AH0209
Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity 18AH0209
AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Econoseal J Mark II Series Pin & Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:10Positions; For Use With:AMP Econoseal J Mark II Series Pin & Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0209
Product Name Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details