SEALED CONNECTOR
Connectors
"8 Rectangular Connectors - Housings Plug Black 0.189"" (4.80mm)"
Conn Housing F 8 POS 4.8mm Crimp ST Cable Mount Black Bag Product overview: 2822393-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2822393-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854872-2822393-1
Series: EconoSeal J Mark II
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 2822393
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A126652, -2822393-1-LSI, 2822393-1-ND
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2822393-1 | A126652-ND | 340-2822393-1 | 854872-2822393-1 |
| Product Name | Rectangular Connector Housings | Electronic Connector | Rectangular Connectors - 2822393-1 | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |