TE Connectivity Housing, Econoseal, 3Way; Product Range Amp Te Connectivity 2822390-1

Description
HOUSING, ECONOSEAL, 3WAY; Product Range:Econoseal J Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HOUSING, ECONOSEAL, 3WAY; Product Range:Econoseal J Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Econoseal, 3Way; Product Range Amp Te Connectivity - 52R4005 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Econoseal, 3Way; Product Range Amp Te Connectivity
52R4005
Housing, Econoseal, 3Way; Product Range Amp Te Connectivity 52R4005
HOUSING, ECONOSEAL, 3WAY; Product Range:Econoseal J Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HOUSING, ECONOSEAL, 3WAY; Product Range:Econoseal J Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4005
Product Name Housing, Econoseal, 3Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details