TE Connectivity Automotive Housing, Plug, 3Pos; Product Range Te Connectivity 2822366-1

Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J-II 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 171630, 171662 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J-II 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 171630, 171662 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity - 01AC4731 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity
01AC4731
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity 01AC4731
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J-II 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 171630, 171662 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J-II 070 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP 171630, 171662 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site
Automotive Housing, Plug, 3Pos Rohs Compliant Te Connectivity - 70AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos Rohs Compliant Te Connectivity
70AH7389
Automotive Housing, Plug, 3Pos Rohs Compliant Te Connectivity 70AH7389
AUTOMOTIVE HOUSING, PLUG, 3POS ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 3POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AC4731
Product Name Automotive Housing, Plug, 3Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details