TE Connectivity Plug Housing, 6Pos, Pbt, Black; Product Range Te Connectivity 2822346-1

Description
PLUG HOUSING, 6POS, PBT, BLACK; PRODUCT RANGE:ECONOSEAL J-MARK-II+ SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.8MM; FOR USE WITH:AMP ECONOSEAL J-MARK-II+ SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018 ROHS COMPLIANT: YES
Description
PLUG HOUSING, 6POS, PBT, BLACK; PRODUCT RANGE:ECONOSEAL J-MARK-II+ SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.8MM; FOR USE WITH:AMP ECONOSEAL J-MARK-II+ SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Pbt, Black; Product Range Te Connectivity - 44AC0097 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Pbt, Black; Product Range Te Connectivity
44AC0097
Plug Housing, 6Pos, Pbt, Black; Product Range Te Connectivity 44AC0097
PLUG HOUSING, 6POS, PBT, BLACK; PRODUCT RANGE:ECONOSEAL J-MARK-II+ SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.8MM; FOR USE WITH:AMP ECONOSEAL J-MARK-II+ SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018 ROHS COMPLIANT: YES

PLUG HOUSING, 6POS, PBT, BLACK; PRODUCT RANGE:ECONOSEAL J-MARK-II+ SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.8MM; FOR USE WITH:AMP ECONOSEAL J-MARK-II+ SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44AC0097
Product Name Plug Housing, 6Pos, Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details