TE Connectivity Plug Housing, 7Pos, Gf Pbt, Green; Product Range Amp Te Connectivity 2822344-1

Description
PLUG HOUSING, 7POS, GF PBT, GREEN; Product Range:Mini-Multilock Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:AMP 917309 Pin Crimp Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 7POS, GF PBT, GREEN; Product Range:Mini-Multilock Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:AMP 917309 Pin Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 7Pos, Gf Pbt, Green; Product Range Amp Te Connectivity - 75Y5135 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 7Pos, Gf Pbt, Green; Product Range Amp Te Connectivity
75Y5135
Plug Housing, 7Pos, Gf Pbt, Green; Product Range Amp Te Connectivity 75Y5135
PLUG HOUSING, 7POS, GF PBT, GREEN; Product Range:Mini-Multilock Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:AMP 917309 Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 7POS, GF PBT, GREEN; Product Range:Mini-Multilock Series; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:AMP 917309 Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y5135
Product Name Plug Housing, 7Pos, Gf Pbt, Green; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details