TE Connectivity Rectangular Connector Housings 2822344-1

Description
"7 Rectangular Connectors - Housings Receptacle Green 0.094"" (2.40mm)"
Request a Quote Datasheet
Description
"7 Rectangular Connectors - Housings Receptacle Green 0.094"" (2.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A126078-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126078-ND
Rectangular Connector Housings A126078-ND
"7 Rectangular Connectors - Housings Receptacle Green 0.094"" (2.40mm)"

"7 Rectangular Connectors - Housings Receptacle Green 0.094"" (2.40mm)"

Buy Now Datasheet
Connectors Miscellaneous - 2822344-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
2822344-1
Connectors Miscellaneous 2822344-1
MINI MLC CAP HSG ASSY 7P

MINI MLC CAP HSG ASSY 7P

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-2822344-1
Automotive Electronic Connector 340-2822344-1
Conn Housing PL 7 POS 2mm Crimp ST Cable Mount Green Box Automotive Product overview: 2822344-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2822344-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 7 POS 2mm Crimp ST Cable Mount Green Box Automotive Product overview: 2822344-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2822344-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1193304-2822344-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1193304-2822344-1
Connectors, Interconnects - Rectangular Connectors - Housings 1193304-2822344-1
Win Source Part Number: 1193304-2822344-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Multilock Number of Positions: 7 Pitch: 0.094" (2.40mm) Color: Green Features: Sealed Connector Type: Receptacle Contact Type: Tab Number of Rows: 3 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A126078,-2822344-1-L SI,-2822344-1-CSI,28 22344-1-ND Base Product Number: 2822344

Win Source Part Number: 1193304-2822344-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini Multilock
Number of Positions: 7
Pitch: 0.094" (2.40mm)
Color: Green
Features: Sealed
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 3
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A126078,-2822344-1-LSI,-2822344-1-CSI,2822344-1-ND
Base Product Number: 2822344

Buy Now Datasheet
TE Connectivity Mini Multilock Series 2.4mm Pitch 7 Way 3 Row Female Straight PCB Housing - 792-2822344-1 - Utmel Electronic Limited
Hong Kong, China
TE Connectivity Mini Multilock Series 2.4mm Pitch 7 Way 3 Row Female Straight PCB Housing
792-2822344-1
TE Connectivity Mini Multilock Series 2.4mm Pitch 7 Way 3 Row Female Straight PCB Housing 792-2822344-1
TE Connectivity Mini Multilock Series 2.4mm Pitch 7 Way 3 Row Female Straight PCB Housing

TE Connectivity Mini Multilock Series 2.4mm Pitch 7 Way 3 Row Female Straight PCB Housing

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126078-ND 2822344-1 2822344-1 340-2822344-1 1193304-2822344-1 792-2822344-1
Product Name Rectangular Connector Housings Connectors Miscellaneous Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings TE Connectivity Mini Multilock Series 2.4mm Pitch 7 Way 3 Row Female Straight PCB Housing
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details