TE Connectivity Automotive Housing, Plug, 7Pos; Product Range Te Connectivity 2822343-1

Description
AUTOMOTIVE HOUSING, PLUG, 7POS; Product Range:Mini Multi-Lock Series; Gender:Plug; No. of Positions:7Positions ; For Use With:AMP 917308 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 7POS; Product Range:Mini Multi-Lock Series; Gender:Plug; No. of Positions:7Positions ; For Use With:AMP 917308 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 7Pos; Product Range Te Connectivity - 03AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 7Pos; Product Range Te Connectivity
03AC7314
Automotive Housing, Plug, 7Pos; Product Range Te Connectivity 03AC7314
AUTOMOTIVE HOUSING, PLUG, 7POS; Product Range:Mini Multi-Lock Series; Gender:Plug; No. of Positions:7Positions ; For Use With:AMP 917308 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 7POS; Product Range:Mini Multi-Lock Series; Gender:Plug; No. of Positions:7Positions; For Use With:AMP 917308 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 03AC7314
Product Name Automotive Housing, Plug, 7Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details