Body Features Cable Color : Black Cable Flammability Rating : VW-1 Jacket Material : PVC
Configuration Features Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32
Dimensions Outside Cable Diameter : 5.21 MM [.205 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Zinc Alloy
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Break Out Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP-DD Plug Connector Type (End B) : QSFP Plug Latching Style : Pull Tab Release
Signal Characteristics Data Rate (GBS) : 56
Body Features
- Cable Color : Black
- Cable Flammability Rating : VW-1
- Jacket Material : PVC
Configuration Features
- Number of Pairs : 16
- Number of Positions : 32
- Number of Signal Positions : 32
Dimensions
- Outside Cable Diameter : 5.21 MM [.205 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 30
Electrical Characteristics
Housing Features
- Housing Material : Zinc Alloy
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- Cable Assembly Configuration : Break Out
- Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features
- Cable Assembly Category : High Speed
- Cable Assembly Type : QSFP-DD to QSFP
- Cable Style : Madison TurboTwin - Round Jacketed
- Connector Type (End A) : QSFP-DD Plug
- Connector Type (End B) : QSFP Plug
- Latching Style : Pull Tab Release
Signal Characteristics