TE Connectivity High Speed I/O Cable Assemblies 2821992-1

Description
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Break Out Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Break Out Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821992-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821992-1
High Speed I/O Cable Assemblies 2821992-1
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Break Out Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Jacket Material : PVC
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 16
  • Number of Positions : 32
  • Number of Signal Positions : 32

Dimensions


  • Outside Cable Diameter : 4.7 MM  [.185 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Break Out
  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP-DD Plug
  • Cable Assembly (End B) : QSFP Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP-DD to QSFP
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2821992-1
Product Name High Speed I/O Cable Assemblies
Product Type QSFP-DD Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers